Manufacturer: ON Semiconductor
Win Source Part Number: 1230237-NCP3335ADM28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: NCP3335A
Output Voltage: 2.85V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 190μA ~ 14mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Micro8
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.34V @ 500mA
Alternative Parts (Cross-Reference): ADP1715ARMZ-3.0; ADP1715ARMZ-3.0-R7; ADP3335ARM-2.85-R7;
Introduction Date: August 29, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
2.85V LDO Regulator, 500mA, 0.9% Accuracy, 16V In, MSOP Product overview: NCP3335ADM285R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 500mA, 16V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 500mA, 16V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335ADM285R2G
IC REG LINEAR 2.85V 500MA MICRO8
LDO Voltage Regulators 2.85V 500mA LDO w/RBP
IC REG LINEAR 2.85V 500MA MICRO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230237-NCP3335ADM285R2G | NCP3335ADM285R2GOSTR-ND | 776-NCP3335ADM285R2G | NCP3335ADM285R2G | NCP3335ADM285R2G | NCP3335ADM285R2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3335ADM285R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 500mA 16V MSOP LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts |