LDO Regulator, 500 mA, Ultra-High Accuracy Vout: 2.8 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: NCP3335ADM280R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 500 mA, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 500 mA, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3335ADM280R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Manufacturer: onsemi
Win Source Part Number: 1316516-NCP3335ADM28
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 14 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP3335ADM280R2G-ND,
Base Product Number: NCP3335
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.34V @ 500mA
IC REG LINEAR 2.8V 500MA MICRO8
IC REG LINEAR 2.8V 500MA MICRO8
LDO Voltage Regulators ANA 500mA ANY CAP LO IQ LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP3335ADM280R2G | NCP3335ADM280R2GOSTR-ND | 1316516-NCP3335ADM280R2G | NCP3335ADM280R2G | NCP3335ADM280R2G | NCP3335ADM280R2G |
| Product Name | SMD 500 mA 2.8 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | Standard |