onsemi Ldo, Adj, 1.25V To 10V, 0.5A, Soic-8; Output Type Onsemi NCP3334DADJR2G

Description
LDO, ADJ, 1.25V TO 10V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V TO 10V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V To 10V, 0.5A, Soic-8; Output Type Onsemi - 50AC6314 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 10V, 0.5A, Soic-8; Output Type Onsemi
50AC6314
Ldo, Adj, 1.25V To 10V, 0.5A, Soic-8; Output Type Onsemi 50AC6314
LDO, ADJ, 1.25V TO 10V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 10V, 0.5A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Dropout Voltage Typ @ Current:340mV RoHS Compliant: Yes

Supplier's Site Datasheet
Adjustable Ldo Voltage Regulator, 1.25V To 10V 0.5A 8-Soic Full Reel; Output Type Onsemi - 02M9827 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.25V To 10V 0.5A 8-Soic Full Reel; Output Type Onsemi
02M9827
Adjustable Ldo Voltage Regulator, 1.25V To 10V 0.5A 8-Soic Full Reel; Output Type Onsemi 02M9827
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 10V 0.5A 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Product Range:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V TO 10V 0.5A 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:2.6V; Input Voltage Max:12V; Output Voltage Min:1.25V; Output Voltage Max:10V; Output Current Max:500mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC6314
Product Name Ldo, Adj, 1.25V To 10V, 0.5A, Soic-8; Output Type Onsemi
Input Voltage 2.6 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details