NCP3334 - Adjustable Positive LDO Regulator
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 140320-NCP3334DADJR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.25 V to 10 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.34V @ 500mA
Operating Supply Current: 190μA to 14mA
Maximum Output Voltage: 10V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
onsemi NCP3334DADJR2G Voltage Regulator
onsemi NCP3334DADJR2G Voltage Regulator
onsemi NCP3334DADJR2G Voltage Regulator
LDO Regulator, 500mA, Adj, 16V In, 10V Out, 0.9% Acc, SOIC-8 Product overview: NCP3334DADJR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3334DADJR2G can be used for catalog matching and distributor lookup.
NCP3334 Series 500 mA 1.25 to 10 V ADJ Output LDO Voltage Regulator - SOIC-8
IC REG LIN POS ADJ 500MA 8SOIC
LDO Voltage Regulators ANA 500mA ADJ LDO
IC REG LIN POS ADJ 500MA 8SOIC
IC REG LIN POS ADJ 500MA 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP3334DADJR2G | NCP3334DADJR2GOSCT-ND | 140320-NCP3334DADJR2G | 1869113 | 1869780P | 776-NCP3334DADJR2G | 598-NCP3334DADJR2G | NCP3334DADJR2G | NCP3334DADJR2G | NCP3334DADJR2G | NCP3334DADJR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP3334DADJR2G | Voltage Regulators | Voltage Regulators | 500mA 16V 10V SOIC LDO Voltage Regulator IC | NCP3334 Series 500 mA 1.25 to 10 V ADJ Output LDO Voltage Regulator - SOIC-8 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | SOIC; Other; SOIC-8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; So | Other; SO | Other; SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Regulator Type | Standard | Low Dropout | |||||||||
| Output Polarity | Positive | Positive | Positive | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |