onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP3334DADJG

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP3334DADJGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP3334DADJGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP3334DADJGOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323715-NCP3334DADJG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323715-NCP3334DADJG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323715-NCP3334DADJG
Manufacturer: onsemi Win Source Part Number: 1323715-NCP3334DADJG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 98 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 14 mA Control Features: Enable Voltage - Output (Max): 10V Output Configuration: Positive Voltage - Input (Max): 12V Voltage - Output (Min/Fixed): 1.25V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 190 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ONSONSNCP3334DADJG,2 156-NCP3334DADJG-OS, NCP3334DADJGOS,NCP33 34DADJG-ND Base Product Number: NCP3334 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.34V @ 500mA

Manufacturer: onsemi
Win Source Part Number: 1323715-NCP3334DADJG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 98
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 14 mA
Control Features: Enable
Voltage - Output (Max): 10V
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP3334DADJG,2156-NCP3334DADJG-OS,NCP3334DADJGOS,NCP3334DADJG-ND
Base Product Number: NCP3334
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.34V @ 500mA

Buy Now Datasheet
Voltage Regulators - 463228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
463228
Voltage Regulators 463228
500mA LDO w/Adj Output, NCP3334DADJG

500mA LDO w/Adj Output, NCP3334DADJG

Supplier's Site
Voltage Regulators - 463228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
463228P
Voltage Regulators 463228P
500mA LDO w/Adj Output, NCP3334DADJG

500mA LDO w/Adj Output, NCP3334DADJG

Supplier's Site
Voltage Regulators - 1453501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1453501
Voltage Regulators 1453501
500mA LDO w/Adj Output, NCP3334DADJG

500mA LDO w/Adj Output, NCP3334DADJG

Supplier's Site
 - NCP3334DADJG - Rochester Electronics
Newburyport, MA, United States
NCP3334 - Adjustable Positive LDO Regulator, 1.25V Min, 10V Max, 0.34V Dropout, PDSO8

NCP3334 - Adjustable Positive LDO Regulator, 1.25V Min, 10V Max, 0.34V Dropout, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
500mA 16V 10V SOIC LDO Voltage Regulator IC
776-NCP3334DADJG
500mA 16V 10V SOIC LDO Voltage Regulator IC 776-NCP3334DADJG
Adj. LDO Regulator, 500mA, 16V In, 10V Out, SOIC-8 Product overview: NCP3334DADJG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3334DADJG can be used for catalog matching and distributor lookup.

Adj. LDO Regulator, 500mA, 16V In, 10V Out, SOIC-8 Product overview: NCP3334DADJG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 16V, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 16V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3334DADJG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP3334DADJG
LDO Voltage Regulators NCP3334DADJG
LDO Voltage Regulators ANA 500mA ADJ LDO

LDO Voltage Regulators ANA 500mA ADJ LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP3334DADJG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP3334DADJG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP3334DADJG
IC REG LIN POS ADJ 500MA 8SOIC

IC REG LIN POS ADJ 500MA 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP3334DADJGOS-ND 1323715-NCP3334DADJG 463228 463228P NCP3334DADJG 776-NCP3334DADJG NCP3334DADJG NCP3334DADJG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators Voltage Regulators 500mA 16V 10V SOIC LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; SOIC8 Other; SOIC SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1707ACPZ-1.2-R7 - 860237-ADP1707ACPZ-1.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 8-LFCSP (3x3)
Life Cycle Stage PhaseOut; Obsolete
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
LDO Voltage Regulator IC - 713-BQ27541DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.2500 amps
View Details
2 suppliers