Manufacturer: ON Semiconductor
Win Source Part Number: 886967-NCP3334AMTADJ
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-WDFN (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP3334
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator, LDO, Ultra High Accuracy, Low Iq, 500 mA High Accuracy, Ultra Low Iq, 500 mA Adjustable Low Dropout Regulator �, 3000-REEL Product overview: NCP3334AMTADJTBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 500 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP3334AMTADJTBG
IC REG LIN POS ADJ 500MA 8-WDFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-WDFN (3x3)
IC REG LIN POS ADJ 500MA 8-WDFN
LDO Voltage Regulators HIGH ACCURACY ULTRA
IC REG LIN POS ADJ 500MA 8WDFN
IC REG LIN POS ADJ 500MA 8WDFN
IC REG LIN POS ADJ 500MA 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 886967-NCP3334AMTADJTBG | 776-NCP3334AMTADJTBG | 488-NCP3334AMTADJTBGCT-ND | NCP3334AMTADJTBG | NCP3334AMTADJTBG | NCP3334AMTADJTBG | NCP3334AMTADJTBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP3334AMTADJTBG | Low-Power 500 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 8-WDFN (3x3) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Dropout Voltage | 3.40E-4 volts | 0.3400 volts | 0.3400 volts | ||||
| Regulator Type | Standard |