4.5V to 18V, 30A(NCP3284)/ 35A(NC3284A) Highly efficient, DC/DC Converter in thermally enhanced 5mm by 6mm package NCP3284 30A DC/DC Converter in 5mm by 6mm package, 3000-REEL Product overview: NCP3284MNTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 18V, 30A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 18V, 30A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3284MNTXG can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
onsemi NCP3284MNTXG Voltage Regulator
onsemi NCP3284MNTXG Voltage Regulator
onsemi NCP3284MNTXG Voltage Regulator
Switching Voltage Regulators
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
IC GATE DRVR 25A INTEG POL
IC GATE DRVR 25A INTEG POL
IC REG BUCK ADJ 30A 37QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP3284MNTXG | 488-NCP3284MNTXGCT-ND | 1958843P | 1958842 | NCP3284MNTXG | NCP3284MNTXG | NCP3284MNTXG | NCP3284MNTXG | NCP3284MNTXG |
| Product Name | 4.5V 18V 30A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Configuration / Function | Buck | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | Other; 37-PowerWFQFN | Other; PQFN | Other; Pqfn | Other; 37-PowerWFQFN | Other; 37-PowerWFQFN | ||||
| Special Features | Synchronous Rectification |