onsemi Dc/dc Conv, Sync Buck, 1Mhz, 100Deg C Rohs Compliant Onsemi NCP3284MNTXG

Description
DC/DC CONV, SYNC BUCK, 1MHZ, 100DEG C ROHS COMPLIANT: YES
Description
DC/DC CONV, SYNC BUCK, 1MHZ, 100DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP3284 is a single-phase synchronous buck regulator designed for high efficiency and compact power management solutions. It integrates power MOSFETs and can deliver up to 30 A continuous output current, with a maximum of 45 A pulsed. The device operates over a wide input voltage range of 4.5 V to 18 V and supports output voltages from 0.8 V to 5.5 V. It features a high switching frequency of up to 1 MHz, allowing for the use of smaller inductors and capacitors while maintaining efficiency. Key features include programmable soft-start, under-voltage and over-voltage protection, and selectable protection modes. The NCP3284 also offers a power good indicator and can operate in forced continuous conduction mode or automatic mode for improved efficiency at light loads. The device is housed in a compact PQFN37 package measuring 5x6 mm with a 0.5 mm pitch and is RoHS compliant. Typical applications include point-of-load, telecom, networking, server, storage systems, and computing applications.

Datasheet Summary
Powered by GS/AI

The NCP3284 is a single-phase synchronous buck regulator designed for high efficiency and compact power management solutions. It integrates power MOSFETs and can deliver up to 30 A continuous output current, with a maximum of 45 A pulsed. The device operates over a wide input voltage range of 4.5 V to 18 V and supports output voltages from 0.8 V to 5.5 V. It features a high switching frequency of up to 1 MHz, allowing for the use of smaller inductors and capacitors while maintaining efficiency. Key features include programmable soft-start, under-voltage and over-voltage protection, and selectable protection modes. The NCP3284 also offers a power good indicator and can operate in forced continuous conduction mode or automatic mode for improved efficiency at light loads. The device is housed in a compact PQFN37 package measuring 5x6 mm with a 0.5 mm pitch and is RoHS compliant. Typical applications include point-of-load, telecom, networking, server, storage systems, and computing applications.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, 100Deg C Rohs Compliant Onsemi - 41AH2090 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 100Deg C Rohs Compliant Onsemi
41AH2090
Dc/dc Conv, Sync Buck, 1Mhz, 100Deg C Rohs Compliant Onsemi 41AH2090
DC/DC CONV, SYNC BUCK, 1MHZ, 100DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 1MHZ, 100DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41AH2090
Product Name Dc/dc Conv, Sync Buck, 1Mhz, 100Deg C Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details