onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3284MNTXG NCP3284MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928829-NCP3284MNTXG Operating Temperature Range: -40°C ~ 100°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN Package: 37-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP3284 Categories: Integrated Circuits (ICs) Case / Package: 37-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP3284MNTXGCT, 488-NCP3284MNTXGTR, 488-NCP3284MNTXGDKR, NCP3284MNTXG-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928829-NCP3284MNTXG Operating Temperature Range: -40°C ~ 100°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN Package: 37-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP3284 Categories: Integrated Circuits (ICs) Case / Package: 37-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP3284MNTXGCT, 488-NCP3284MNTXGTR, 488-NCP3284MNTXGDKR, NCP3284MNTXG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3284MNTXG - 928829-NCP3284MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3284MNTXG
928829-NCP3284MNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3284MNTXG 928829-NCP3284MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928829-NCP3284MNTXG Operating Temperature Range: -40°C ~ 100°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN Package: 37-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP3284 Categories: Integrated Circuits (ICs) Case / Package: 37-PQFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP3284MNTXGCT, 488-NCP3284MNTXGTR, 488-NCP3284MNTXGDKR, NCP3284MNTXG-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928829-NCP3284MNTXG
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 30A 37-PowerWFQFN
Package: 37-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP3284
Categories: Integrated Circuits (ICs)
Case / Package: 37-PQFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP3284MNTXGCT, 488-NCP3284MNTXGTR, 488-NCP3284MNTXGDKR, NCP3284MNTXG-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 928829-NCP3284MNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3284MNTXG
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H40FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
2 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers