Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
Win Source Part Number: 1372192-NCP3237MNTXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 18-VFQFN
Supplier Device Package: 18-QFN (3.5x3.5)
Base Product Number: NCP3237
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 12.8V
Current - Output: 8A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.7V
Frequency - Switching: 300kHz ~ 1.2MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-VFQFN
8 A INTEGRATED SYNCHRONOUS BUCK
IC REG BUCK ADJ 8A 18QFN
8 A INTEGRATED SYNCHRONOUS BUCK
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 488-NCP3237MNTXGCT-ND | 1372192-NCP3237MNTXG | NCP3237MNTXG | NCP3237MNTXG | NCP3237MNTXG | NCP3237MNTXG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 18-VFQFN | Other; Tape & Reel | Other; 18-VFQFN | Other; 18-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12.8 volts | 0.6000 to 12.8 volts | 0.6000 volts | 0.6000 volts |