Manufacturer: ON Semiconductor
Win Source Part Number: 1230236-NCP3233MNTXG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 20A 40QFN
IC REG BUCK ADJUSTABLE 20A 40QFN
IC REG BUCK ADJ 20A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 40-VFQFN Exposed Pad
Switching Voltage Regulators HIGH CURRENT SYNCHRO
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230236-NCP3233MNTXG | NCP3233MNTXG | NCP3233MNTXG | NCP3233MNTXG | NCP3233MNTXG | NCP3233MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3233MNTXG | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to 19.32 volts | |||
| IOUT | 20 amps | 20 amps | 20 amps | 20 amps |