onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3232NMNTXG NCP3232NMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230235-NCP3232NMNTX G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: NCP3232 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 19.32V Input Voltage MIN: 4.5V Voltage Input MAX: 21V Alternative Parts (Cross-Reference): XR76120EL-F; XR76121ELMTR-F; XR76117ELMTR-F; Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230235-NCP3232NMNTX G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: NCP3232 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 19.32V Input Voltage MIN: 4.5V Voltage Input MAX: 21V Alternative Parts (Cross-Reference): XR76120EL-F; XR76121ELMTR-F; XR76117ELMTR-F; Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3232NMNTXG - 1230235-NCP3232NMNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3232NMNTXG
1230235-NCP3232NMNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3232NMNTXG 1230235-NCP3232NMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 1230235-NCP3232NMNTX G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 40-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 15A Family Name: NCP3232 Output Voltage: 0.6V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 40-QFN (6x6) Output Voltage MAX: 19.32V Input Voltage MIN: 4.5V Voltage Input MAX: 21V Alternative Parts (Cross-Reference): XR76120EL-F; XR76121ELMTR-F; XR76117ELMTR-F; Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230235-NCP3232NMNTXG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 15A
Family Name: NCP3232
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 40-QFN (6x6)
Output Voltage MAX: 19.32V
Input Voltage MIN: 4.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): XR76120EL-F; XR76121ELMTR-F; XR76117ELMTR-F;
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP3232NMNTXG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
NCP3232NMNTXG
Voltage Regulators - DC DC Switching Regulators NCP3232NMNTXG
IC REG BUCK ADJUSTABLE 15A 40QFN

IC REG BUCK ADJUSTABLE 15A 40QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP3232NMNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP3232NMNTXG
Voltage Regulators - DC DC Switching Regulators NCP3232NMNTXG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 40-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 40-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP3232NMNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP3232NMNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP3232NMNTXG
IC REG BUCK ADJ 15A 40QFN

IC REG BUCK ADJ 15A 40QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP3232NMNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP3232NMNTXG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP3232NMNTXG
IC REG BUCK ADJUSTABLE 15A 40QFN

IC REG BUCK ADJUSTABLE 15A 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1230235-NCP3232NMNTXG NCP3232NMNTXG NCP3232NMNTXG NCP3232NMNTXG NCP3232NMNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3232NMNTXG Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 volts 0.6000 volts 0.6000 to 19.32 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 8551502VA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Voltage Regulators - DC DC Switching Regulators - A8483EEK-T-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 5-WDFN Exposed Pad
View Details
4 suppliers