onsemi Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi NCP3232NMNTXG

Description
DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi - 93X6376 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi
93X6376
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi 93X6376
DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes

DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi - 86X0815 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi
86X0815
Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi 86X0815
DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes

DC/DC CONVERTER, SYNCHRONOUS BUCK, 550KHZ, QFN-40; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:40Pins; Output Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93X6376
Product Name Dc/dc Converter, Synchronous Buck, 550Khz, Qfn-40; Topology Onsemi
Input Voltage 4.5 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details