Category: OEM Souring
Win Source Part Number: 1467400-NCP3231NMNTX
Manufacturer: ON Semiconductor
Switching Voltage Regulators BUCK CONVERTER WITH INTEG
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 25A 40QFN
IC REG BUCK ADJ 25A 40QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1467400-NCP3231NMNTXG | NCP3231NMNTXG | NCP3231NMNTXG | NCP3231NMNTXG | NCP3231NMNTXG |
| Product Name | OEM Souring | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 40-VFQFN Exposed Pad | ||||
| Life Cycle Stage | Removed; Obsolete | Removed | |||
| Output Voltage | 0.6000 to 16.56 volts | 0.6000 volts |