Manufacturer: ON Semiconductor
Win Source Part Number: 1230234-NCP3231MNTXG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 25A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 25A 40QFN
IC REG BUCK ADJUSTABLE 25A 40QFN
Switching Voltage Regulators BUCK CONVERTER WITH INTEG
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230234-NCP3231MNTXG | NCP3231MNTXG | NCP3231MNTXG | NCP3231MNTXG | NCP3231MNTXG | NCP3231MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3231MNTXG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | ||||
| Output Voltage | 0.6000 volts | 0.6000 to 16.56 volts | 0.6000 volts | |||
| IOUT | 25 amps | 25 amps | 25 amps | 25 amps | ||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |