Manufacturer: ON Semiconductor
Win Source Part Number: 1230233-NCP3231AMNTX
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 25A 40QFN
IC REG BUCK ADJUSTABLE 25A 40QFN
Switching Voltage Regulators BUCK CONVERTER
IC REG BUCK ADJ 25A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 40-VFQFN Exposed Pad
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230233-NCP3231AMNTXG | NCP3231AMNTXG | NCP3231AMNTXG | NCP3231AMNTXG | NCP3231AMNTXG | NCP3231AMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3231AMNTXG | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to 16.56 volts | |||
| IOUT | 25 amps | 25 amps | 25 amps | 25 amps |