NCP3230 - Switching Regulator, Voltage-mode, 500kHz Switching Freq-Max
DC/DC Converter, 4.5 V to 18 V, 30 A, 2500-REEL Product overview: NCP3230MNTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 V, 18 V, 30 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5 V, 18 V, 30 A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3230MNTXG can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 30A 40QFN
Switching Voltage Regulators HIGH CURRENT SYNCHRONOUS
IC REG BUCK ADJ 30A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 30A 40QFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP3230MNTXG | 739-NCP3230MNTXG | NCP3230MNTXG | NCP3230MNTXG | NCP3230MNTXG | NCP3230MNTXG | NCP3230MNTXG |
| Product Name | 4.5 V 18 V 30 A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; QFN40 | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | ||||
| Life Cycle Stage | Active | Removed | Last Time Buy | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||
| Configuration / Function | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |