onsemi Dc/dc Convetrer, Buck, 1Mhz, 3A, Soic-8; Topology Onsemi NCP3170BDR2G

Description
DC/DC CONVETRER, BUCK, 1MHZ, 3A, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVETRER, BUCK, 1MHZ, 3A, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Max:5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Convetrer, Buck, 1Mhz, 3A, Soic-8; Topology Onsemi - 81Y6925 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Convetrer, Buck, 1Mhz, 3A, Soic-8; Topology Onsemi
81Y6925
Dc/dc Convetrer, Buck, 1Mhz, 3A, Soic-8; Topology Onsemi 81Y6925
DC/DC CONVETRER, BUCK, 1MHZ, 3A, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONVETRER, BUCK, 1MHZ, 3A, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6925
Product Name Dc/dc Convetrer, Buck, 1Mhz, 3A, Soic-8; Topology Onsemi
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details