DC/DC Controller, 6A, 18V In, 3.3V Out, SOIC-8 Product overview: NCP3170ADR2G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 18V, 3.3V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6A, 18V, 3.3V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3170ADR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 092750-NCP3170ADR2G
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 1
Catalog: Buck (Step-Down) IC
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 17.28V
Related Products: 732-2566 - FIXED IND 2.2UH 6.3A 20 MOHM TH 732-1168-2 - FIXED IND 2.4UH 14A 4.75 MOHM 732-1168-1 - FIXED IND 2.4UH 14A 4.75 MOHM 732-1168-6 - FIXED IND 2.4UH 14A 4.75 MOHM 732-2418-2 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2418-1 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2418-6 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2424-2 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-2424-1 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-2424-6 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-1169-2 - FIXED IND 3.3UH 12A 5.9 MOHM SMD 732-1169-1 - FIXED IND 3.3UH 12A 5.9 MOHM SMD 732-1169-6 - FIXED IND 3.3UH 12A 5.9 MOHM SMD
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Both
Family Name: NCP3170
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOIC
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Switching Voltage Regulators 3A SWITCHING REGULATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP3170ADR2G | 092750-NCP3170ADR2G | NCP3170ADR2G | NCP3170ADR2G | NCP3170ADR2G | NCP3170ADR2G | NCP3170ADR2G |
| Product Name | 6A 18V 3.3V SOIC Voltage Regulator IC | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154" 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 3.3 volts | 0.8000 to 17.28 volts | 0.8000 volts | 0.8000 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 18 volts | 4.5 to 18 volts | 18 volts |