onsemi Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Onsemi NCP3170ADR2G

Description
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Description
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Onsemi - 58T2054 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Onsemi
58T2054
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Onsemi 58T2054
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58T2054
Product Name Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Onsemi
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details