Manufacturer: ON Semiconductor
Win Source Part Number: 1230228-NCP3163PWR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 50kHz ~ 300kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Family Name: NCP3163
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): NCP3163PWG; NCP3163BPW; NCP3163BPWG;
Introduction Date: March 16, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
Switching Voltage Regulators ANA 2.5 A STEP UP/ DWN/INV
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295", 7.50mm Width) Exposed Pad
IC REG BUCK BST ADJ 3.4A 16SOIC
IC REG BUCK BST ADJ 3.4A 16SOIC
IC REG BUCK BST ADJ 3.4A 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230228-NCP3163PWR2G | NCP3163PWR2GOSTR-ND | NCP3163PWR2G | NCP3163PWR2G | NCP3163PWR2G | NCP3163PWR2G | NCP3163PWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3163PWR2G | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost; Buck, Boost | Buck | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) Exposed Pad | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.25 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts |