Win Source Part Number: 1081827-NCP3163PWG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Current - Output: 3.4A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 50kHz ~ 300kHz
Voltage - Output (Max): 40V (Switch)
Number of Outputs: 1
Output Configuration: Positive or Negative
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 1.25V
Synchronous Rectifier: No
Package / Case: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): TPS61088QRHLRQ1; NCP3163BPWG; NCP3163BPWR2G; NCV3163PWR2G; LM2673SDX-ADJ/NOPB; LM2676SDX-ADJ/NOPB; LM2670SD-ADJ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP3163PWG,215
Base Product Number: NCP3163
Product Status: Last Time Buy
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width) Exposed Pad"
IC REG BUCK BST ADJ 3.4A 16SOIC
Switching Voltage Regulators ANA 2.5 A STEP UP/ DWN/INV
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295", 7.50mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081827-NCP3163PWG | NCP3163PWG-ND | NCP3163PWG | NCP3163PWG | NCP3163PWG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; Tube | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width) Exposed Pad" | SOIC | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 50 to 300 kHz | 50 to 300 kHz | 50 to 300 kHz | 50 to 300 kHz |