DC/DC CONV, 300KHZ, WSOIC-16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3A; Output Voltage Min:1.25V RoHS Compliant: Yes
IC, STEP-UP/-DN/INVERT REG 250kHz SOIC16, FULL REEL; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3A RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 31AC0518 | 02M9823 |
| Product Name | Dc/dc Conv, 300Khz, Wsoic-16; Topology Onsemi | Ic, Step-Up/-Dn/invert Reg 250Khz Soic16, Full Reel; Topology Onsemi |
| Input Voltage | 2.5 to 40 volts | 2.5 to 40 volts |