onsemi Step-Up/-Down/invert Regulator, 250Khz Soic16; Topology Onsemi NCP3163BPWG

Description
STEP-UP/-DOWN/INVERT REGULATOR, 250kHz SOIC16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3.4A; MSL:- RoHS Compliant: Yes
Datasheet
Description
STEP-UP/-DOWN/INVERT REGULATOR, 250kHz SOIC16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3.4A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/-Down/invert Regulator, 250Khz Soic16; Topology Onsemi - 02M9822 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/-Down/invert Regulator, 250Khz Soic16; Topology Onsemi
02M9822
Step-Up/-Down/invert Regulator, 250Khz Soic16; Topology Onsemi 02M9822
STEP-UP/-DOWN/INVERT REGULATOR, 250kHz SOIC16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3.4A; MSL:- RoHS Compliant: Yes

STEP-UP/-DOWN/INVERT REGULATOR, 250kHz SOIC16; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSOIC; No. of Pins:16Pins; Output Current:3.4A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 02M9822
Product Name Step-Up/-Down/invert Regulator, 250Khz Soic16; Topology Onsemi
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details