Manufacturer: ON Semiconductor
Win Source Part Number: 1230227-NCP3163BMNR2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 18-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 50kHz ~ 300kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Family Name: NCP3163
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 18-DFN (5x6)
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT1170CQ; LT1170CQ#TR; NCP3163MNR2G;
Introduction Date: March 16, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC REG BUCK BST ADJ 3.4A 18DFN
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 18-VFDFN Exposed Pad
Switching Voltage Regulators DFN 18EG 5X6X.9MM
IC REG BUCK BST ADJ 3.4A 18DFN
IC REG BUCK BST ADJ 3.4A 18DFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230227-NCP3163BMNR2G | NCP3163BMNR2G | NCP3163BMNR2G | NCP3163BMNR2G | NCP3163BMNR2G | NCP3163BMNR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3163BMNR2G | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost; Buck, Boost | Buck; Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.25 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts |