onsemi Step-Up/step-Down/invert Regulator, Dfn-18; Topology Onsemi NCP3163BMNR2G

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, DFN-18; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:3A; MSL:- RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, DFN-18; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:3A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, Dfn-18; Topology Onsemi - 27M2541 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, Dfn-18; Topology Onsemi
27M2541
Step-Up/step-Down/invert Regulator, Dfn-18; Topology Onsemi 27M2541
STEP-UP/STEP-DOWN/IN VERT REGULATOR, DFN-18; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, DFN-18; Topology:Buck, Boost, Inverting; Input Voltage Min:2.5V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:18Pins; Output Current:3A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27M2541
Product Name Step-Up/step-Down/invert Regulator, Dfn-18; Topology Onsemi
Input Voltage 2.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details