The NCP3155BDR2G is a DC/DC synchronous buck regulator designed to deliver up to 3 A of output current. It operates within an input voltage range of 4.7 V to 24 V and features an adjustable output voltage with a reference voltage of 0.8 V ± 1.0%. The device supports a high switching frequency of 1 MHz, allowing for smaller filter components and reduced board space. It includes integrated power switches and comprehensive fault protection mechanisms, such as current limit protection, undervoltage lockout, and output overvoltage and undervoltage detection. The regulator is housed in a compact SOIC-8 package and is suitable for various applications, including set-top boxes, DVD drives, LCD monitors, and telecom equipment. The NCP3155BDR2G also features a soft-start function, which is internally programmed for 1.2 ms, enhancing system stability during startup. The device is Pb-free, aligning with environmental standards.
IC REG BUCK ADJ 3A 8SOIC
IC REG BUCK ADJUSTABLE 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP3155BDR2G | NCP3155BDR2G | NCP3155BDR2G |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.8000 volts | 0.8000 to 20.16 volts | |
| IOUT | 3 amps | 3 amps | 3 amps |