onsemi Dc/dc Conv, Sync Buck, 1.1Mhz, Qfn-16; Topology Onsemi NCP3136MNTXG

Description
DC/DC CONV, SYNC BUCK, 1.1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:6A RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1.1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:6A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.1Mhz, Qfn-16; Topology Onsemi - 18AC0044 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.1Mhz, Qfn-16; Topology Onsemi
18AC0044
Dc/dc Conv, Sync Buck, 1.1Mhz, Qfn-16; Topology Onsemi 18AC0044
DC/DC CONV, SYNC BUCK, 1.1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.1MHZ, QFN-16; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 18AC0044
Product Name Dc/dc Conv, Sync Buck, 1.1Mhz, Qfn-16; Topology Onsemi
Input Voltage 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details