onsemi Voltage Regulators - DC DC Switching Regulators NCP3120MNTXG

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - NCP3120MNTXG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
NCP3120MNTXG-ND
Voltage Regulators - DC DC Switching Regulators NCP3120MNTXG-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3120MNTXG - 059993-NCP3120MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3120MNTXG
059993-NCP3120MNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3120MNTXG 059993-NCP3120MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 059993-NCP3120MNTXG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 750kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 32-QFN (5x5) Purpose: Step-Down Maximum Input Voltage: 13.2V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 11.88V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 059993-NCP3120MNTXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 750kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 11.88V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - NCP3120MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
NCP3120MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators NCP3120MNTXG
IC REG BUCK ADJ 2A DL 32QFN

IC REG BUCK ADJ 2A DL 32QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP3120MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP3120MNTXG
PMIC - Voltage Regulators - DC DC Switching Regulators NCP3120MNTXG
IC REG BUCK ADJ 2A DL 32QFN

IC REG BUCK ADJ 2A DL 32QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP3120MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP3120MNTXG
Voltage Regulators - DC DC Switching Regulators NCP3120MNTXG
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP3120MNTXG-ND 059993-NCP3120MNTXG NCP3120MNTXG NCP3120MNTXG NCP3120MNTXG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3120MNTXG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 32-VFQFN Exposed Pad Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 11.88 volts 0.8000 volts 0.8000 volts 0.8000 to 11.88 volts
Unlock Full Specs
to access all available technical data

Similar Products

TPS51225 Dual Synchronous Step-Down Controller with 5-V and 3.3-V LDOs - FX011Z - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1689544 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Msop-8ep
View Details