Manufacturer: ON Semiconductor
Win Source Part Number: 928827-NCP3102CMNTXG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 40-VFQFN Exposed Pad
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP3102
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP3102CMNTXG-ND, NCP3102CMNTXGOSCT, NCP3102CMNTXGOSTR, NCP3102CMNTXGOSDKR
IC REG BUCK ADJUSTABLE 10A 40QFN
IC REG BUCK ADJ 10A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 10A 40-VFQFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928827-NCP3102CMNTXG | NCP3102CMNTXG | NCP3102CMNTXG | NCP3102CMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3102CMNTXG | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |