Manufacturer: ON Semiconductor
Win Source Part Number: 886963-NCP3101MNTXG
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 40-VFQFN Exposed Pad
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP3101
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SWITCHING REGULATOR, 300kHz SWITCHING FREQ-MAX, QCC40, 6 X 6 MM, 0.50 MM PITCH, LEAD FREE, QFN-40 Product overview: NCP3101MNTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3101MNTXG can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE 6A 40QFN
IC REG BUCK ADJ 6A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 40-VFQFN Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 886963-NCP3101MNTXG | 739-NCP3101MNTXG | NCP3101MNTXG | NCP3101MNTXG | NCP3101MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3101MNTXG | 300kHz QFN Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 40-QFN (6x6) | Other; QFN | Other; 40-VFQFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | 0 C (32 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable |