Manufacturer: ON Semiconductor
Win Source Part Number: 059992-NCP3101CMNTXG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 275kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-QFN (6x6)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 11.68V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators INTEGRATED SWITCHER
IC REG BUCK ADJUSTABLE 6A 40QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 40-VFQFN Exposed Pad
IC REG BUCK ADJ 6A 40QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059992-NCP3101CMNTXG | NCP3101CMNTXG | NCP3101CMNTXG | NCP3101CMNTXG | NCP3101CMNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3101CMNTXG | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 40-QFN (6x6) | Other; 40-VFQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |