SWITCHING REGULATOR, 317kHz SWITCHING FREQ-MAX, QCC40, 6 X 6 MM, 0.50 MM PITCH, LEAD FREE, QFN-40 Product overview: NCP3101BMNTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 317kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 317kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP3101BMNTXG can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 40-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 40QFN
IC REG BUCK ADJ 6A 40QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP3101BMNTXG | NCP3101BMNTXG | NCP3101BMNTXG | NCP3101BMNTXG |
| Product Name | 317kHz QFN Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; QFN | Other; 40-VFQFN Exposed Pad | ||
| Output Voltage | 0.8000 volts | 0.8000 to 11.68 volts | 0.8000 volts | |
| IOUT | 6 amps | 6 amps | 6 amps | 6 amps |