Buck/Boost LED Driver, 1.5A, 40V, 190kHz, DFN, Analog/PWM Dimming Product overview: NCP3066MNTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5A, 40V, 190kHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 1.5A, 40V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP3066MNTXG can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
Manufacturer: ON Semiconductor
Win Source Part Number: 059991-NCP3066MNTXG
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 8-DFN (4x4)
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC, SWITCHING REGULATOR, DFN-8, FULL REEL; Device Topology:Buck, Boost; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Input Voltage Min:3V; Input Voltage Max:40V; MSL:- RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 1.5A 8DFN
IC LED DRVR RGLTR PWM 1.5A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCP3066MNTXG | 488-NCP3066MNTXGTR-ND | 059991-NCP3066MNTXG | 13P5472 | NCP3066MNTXG | NCP3066MNTXG |
| Product Name | Buck Boost 1.5A 40V LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - NCP3066MNTXG | Ic, Switching Regulator, Dfn-8, Full Reel; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 0.2350 volts | |||||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 40 volts | 3 volts | 3 to 40 volts | 3 to 40 volts |