Manufacturer: ON Semiconductor
Win Source Part Number: 1230218-NCP3065MNTXG
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: NCP3065
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (4x4)
Voltage Supply MAX: 40V
Output Current per Channel: 1.5A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LT1105IN8; LT1105CN#PBF; LT1105CN#TRMPBF;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Buck / Boost / Inverting Regulator, Switching, Constant Current, 1.5 A, for HB-LEDs, 8 PIN DFN, 4x4, 4000-REEL Product overview: NCP3065MNTXG from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, Boost, 1.5 A, DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, Boost, 1.5 A, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCP3065MNTXG can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-DFN (4x4)
SWITCHING REGULATOR, DFN-8; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRVR RGLTR DIM 1.5A 8DFN
IC LED DRVR RGLTR PWM 1.5A 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1230218-NCP3065MNTXG | 137-NCP3065MNTXG | NCP3065MNTXGOSTR-ND | 57M9799 | NCP3065MNTXG | NCP3065MNTXG |
| Product Name | PMIC - PMIC - LED Drivers - NCP3065MNTXG | Buck Boost 1.5 A DFN LED Driver IC | LED Drivers | Switching Regulator, Dfn-8; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 1 # | |||||
| Input Voltage | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts |