Buck/Boost/Inverting
Manufacturer: ON Semiconductor
Win Source Part Number: 025030-NCP3065DR2G
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 150kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1.5A (Switch) 8-SOIC
IC LED DRIVER RGLTR DIM 8SOIC
SWITCHING REGULATOR, 8-SOIC FULL REEL; Device Topology:Buck, Boost; Input Voltage Min:3V; Input Voltage Max:40V; Output Voltage Max:-; Output Current Max:1.5A; Switching Frequency:250kHz; No. of Outputs:1Outputs; No. of Pins:8Pins RoHS Compliant: Yes
IC LED DRVR RGLTR PWM 1.5A 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCP3065DR2G | 025030-NCP3065DR2G | NCP3065DR2GOSTR-ND | NCP3065DR2G | 57M9798 | NCP3065DR2G |
| Product Name | Buck Boost 1.5A 250kHz LED Driver IC | PMIC - PMIC - LED Drivers - NCP3065DR2G | LED Drivers | PMIC - LED Drivers | Switching Regulator, 8-Soic Full Reel; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 8 volts | |||||
| Number of Channels | 1 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts |