onsemi Board Mount LED Drivers - NCP3065D2SLDGEVB NCP3065D2SLDGEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790592-NCP3065D2SLDG EVB Voltage - Output: 7 V ~ 23 V Voltage - Input: 8 V ~ 25 V Supplied Contents: Board(s) Utilized IC / Part: NCP3065 Family Name: NCP3065 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790592-NCP3065D2SLDG EVB Voltage - Output: 7 V ~ 23 V Voltage - Input: 8 V ~ 25 V Supplied Contents: Board(s) Utilized IC / Part: NCP3065 Family Name: NCP3065 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - NCP3065D2SLDGEVB - 790592-NCP3065D2SLDGEVB - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - NCP3065D2SLDGEVB
790592-NCP3065D2SLDGEVB
Board Mount LED Drivers - NCP3065D2SLDGEVB 790592-NCP3065D2SLDGEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790592-NCP3065D2SLDG EVB Voltage - Output: 7 V ~ 23 V Voltage - Input: 8 V ~ 25 V Supplied Contents: Board(s) Utilized IC / Part: NCP3065 Family Name: NCP3065 Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 350mA Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790592-NCP3065D2SLDGEVB
Voltage - Output: 7 V ~ 23 V
Voltage - Input: 8 V ~ 25 V
Supplied Contents: Board(s)
Utilized IC / Part: NCP3065
Family Name: NCP3065
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 350mA
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 790592-NCP3065D2SLDGEVB
Product Name Board Mount LED Drivers - NCP3065D2SLDGEVB
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3463SQ/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 642786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-A8513KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
360MA LED Driver IC - 137-TLD1125ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
7 suppliers