Manufacturer: ON Semiconductor
Win Source Part Number: 928825-NCP3064MNTXG
Operating Temperature Range: 0°C ~ 70°C (TJ)
Features: Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP3064
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP3064MNTXG-ND, NCP3064MNTXGOSCT, NCP3064MNTXGOSDKR, NCP3064MNTXGOSTR
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-VDFN Exposed Pad
Switching Voltage Regulators 1.5A SW REG W/ENABLE
IC REG BUCK BST ADJ 1.5A 8DFN
IC REG BUCK BST ADJ 1.5A 8DFN
IC REG BUCK BST ADJ 1.5A 8DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 928825-NCP3064MNTXG | NCP3064MNTXGOSTR-ND | NCP3064MNTXG | NCP3064MNTXG | NCP3064MNTXG | NCP3064MNTXG | NCP3064MNTXG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3064MNTXG | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 8-DFN (4x4) | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration / Function | Buck | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts |