onsemi Dc-Dc Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi NCP3064DR2G

Description
DC-DC Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Description
DC-DC Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP3064 series is a versatile DC-DC switching regulator capable of step-up, step-down, and inverting operations. It operates with an input voltage range of 3V to 40V and can provide an adjustable output voltage from 1.25V to 40V, with a maximum output current of 1.5A. The device features a logic-level ON/OFF pin for shutdown capability, allowing for low power standby mode with a typical consumption of 100 µA. It operates at a frequency of 150 kHz and includes built-in thermal shutdown protection and cycle-by-cycle current limiting for enhanced reliability. The NCP3064 is suitable for applications such as high power LED lighting and battery chargers, and it is available in a RoHS-compliant SOIC-8 package.

Datasheet Summary
Powered by GS/AI

The NCP3064 series is a versatile DC-DC switching regulator capable of step-up, step-down, and inverting operations. It operates with an input voltage range of 3V to 40V and can provide an adjustable output voltage from 1.25V to 40V, with a maximum output current of 1.5A. The device features a logic-level ON/OFF pin for shutdown capability, allowing for low power standby mode with a typical consumption of 100 µA. It operates at a frequency of 150 kHz and includes built-in thermal shutdown protection and cycle-by-cycle current limiting for enhanced reliability. The NCP3064 is suitable for applications such as high power LED lighting and battery chargers, and it is available in a RoHS-compliant SOIC-8 package.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi - 42Y0748 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi
42Y0748
Dc-Dc Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi 42Y0748
DC-DC Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

DC-DC Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi - 13P5468 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi
13P5468
Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi 13P5468
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC FULL REEL; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC FULL REEL; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0748 13P5468
Product Name Dc-Dc Switching Boost, Buck, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi Step-Up/step-Down/invert Regulator, 8-Soic Full Reel; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details