onsemi DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP3064DFBCKGEVB

Description
NCP3064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Description
NCP3064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP3064DFBCKGEVB is an evaluation board designed for the NCP3064 buck converter, suitable for applications requiring efficient voltage regulation. It supports an input voltage range from 3.0V to 40.0V and can deliver an output current of up to 1.5A with a maximum duty cycle of 85.7%. The board features a low power standby mode with a typical consumption of 100 µA and includes logic level shutdown capability. Operating at a frequency of 150 kHz, it provides an adjustable output voltage range and incorporates internal thermal shutdown protection and cycle-by-cycle current limiting. The board measures 45mm x 28mm x 14mm and is RoHS compliant, making it suitable for various applications, including automotive.

Datasheet Summary
Powered by GS/AI

The NCP3064DFBCKGEVB is an evaluation board designed for the NCP3064 buck converter, suitable for applications requiring efficient voltage regulation. It supports an input voltage range from 3.0V to 40.0V and can deliver an output current of up to 1.5A with a maximum duty cycle of 85.7%. The board features a low power standby mode with a typical consumption of 100 µA and includes logic level shutdown capability. Operating at a frequency of 150 kHz, it provides an adjustable output voltage range and incorporates internal thermal shutdown protection and cycle-by-cycle current limiting. The board measures 45mm x 28mm x 14mm and is RoHS compliant, making it suitable for various applications, including automotive.

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP3064DFBCKGEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP3064DFBCKGEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP3064DFBCKGEVBOS-ND
NCP3064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

NCP3064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Board, Buck Converter, 8 Dfn; Silicon Manufacturer Onsemi - 73R4651 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Buck Converter, 8 Dfn; Silicon Manufacturer Onsemi
73R4651
Evaluation Board, Buck Converter, 8 Dfn; Silicon Manufacturer Onsemi 73R4651
EVALUATION BOARD, BUCK CONVERTER, 8 DFN; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP3064; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Converter; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, BUCK CONVERTER, 8 DFN; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP3064; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck Converter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number NCP3064DFBCKGEVBOS-ND 73R4651
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Buck Converter, 8 Dfn; Silicon Manufacturer Onsemi
Supported System Power; DC/DC, Step Down Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
Clock & Timer Development Tools - 2576779 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - DPP201A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers