onsemi Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi NCP3063DR2G

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi - 04R7842 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
04R7842
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi 04R7842
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi - 27M2539 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
27M2539
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi 27M2539
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi - 58M9721 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi
58M9721
Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi 58M9721
DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

DC-DC Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,SOIC-8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04R7842 58M9721
Product Name Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi Dc-Dc Switching Buck, Boost, Inverting Regulator, Adjustable, 3V-40Vin, 1.25V-40Vout, 1.5Aout,soic-8 Rohs Compliant Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details