onsemi IC VOLT DETECT CMOS 0.9V SC-82AB NCP304LSQ09T1

Description
IC VOLT DETECT CMOS 0.9V SC-82AB
Description
IC VOLT DETECT CMOS 0.9V SC-82AB

Suppliers

Company
Product
Description
Supplier Links
IC VOLT DETECT CMOS 0.9V SC-82AB - 598-NCP304LSQ09T1 - Utmel Electronic Limited
Hong Kong, China
IC VOLT DETECT CMOS 0.9V SC-82AB
598-NCP304LSQ09T1
IC VOLT DETECT CMOS 0.9V SC-82AB 598-NCP304LSQ09T1
IC VOLT DETECT CMOS 0.9V SC-82AB

IC VOLT DETECT CMOS 0.9V SC-82AB

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Electrical Voltage Sensors
Product Number 598-NCP304LSQ09T1
Product Name IC VOLT DETECT CMOS 0.9V SC-82AB
Electrical Output Outputs an analog voltage signal
Voltage 0.9000 volts
Voltage Type DCVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details