Win Source Part Number: 972787-NCP303160MNTW
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side and Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.85V, 2.35V
Current - Peak Output (Source, Sink): 80A, 80A
High Side Voltage - Max (Bootstrap): 32 V
Rise / Fall Time (Typ): 17ns, 26ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 39-PowerVFQFN
Supplier Device Package: 39-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NCP303160MNTWGTR
Base Product Number: NCP303160
INTEGRATED DRIVER & MOSFFET
High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
INTEGRATED DRIVER & MOSFFET
High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
INTEGRATED DRIVER & MOSFFET
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 972787-NCP303160MNTWG | 488-NCP303160MNTWGCT-ND | NCP303160MNTWG | NCP303160MNTWG |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 80 amps | 80 amps | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |
| Rise Time | 17 ns | 17 ns |