onsemi PMIC - PMIC - Gate Drivers - NCP303151MNTWG NCP303151MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886952-NCP303151MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6) Package: 39-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP303151 Categories: Integrated Circuits (ICs) Case / Package: 39-PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , NCP303151MNTWG-ND, 488-NCP303151MNTWGDK R, 488-NCP303151MNTWGCT , 488-NCP303151MNTWGTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886952-NCP303151MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6) Package: 39-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP303151 Categories: Integrated Circuits (ICs) Case / Package: 39-PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , NCP303151MNTWG-ND, 488-NCP303151MNTWGDK R, 488-NCP303151MNTWGCT , 488-NCP303151MNTWGTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP303151MNTWG - 886952-NCP303151MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP303151MNTWG
886952-NCP303151MNTWG
PMIC - PMIC - Gate Drivers - NCP303151MNTWG 886952-NCP303151MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886952-NCP303151MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6) Package: 39-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP303151 Categories: Integrated Circuits (ICs) Case / Package: 39-PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: , NCP303151MNTWG-ND, 488-NCP303151MNTWGDK R, 488-NCP303151MNTWGCT , 488-NCP303151MNTWGTR

Manufacturer: ON Semiconductor
Win Source Part Number: 886952-NCP303151MNTWG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Package: 39-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP303151
Categories: Integrated Circuits (ICs)
Case / Package: 39-PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , NCP303151MNTWG-ND, 488-NCP303151MNTWGDKR, 488-NCP303151MNTWGCT, 488-NCP303151MNTWGTR

Buy Now Datasheet
PMIC - Gate Drivers - NCP303151MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP303151MNTWG
PMIC - Gate Drivers NCP303151MNTWG
IC GATE DRVR HI/LOW SIDE PQFN39

IC GATE DRVR HI/LOW SIDE PQFN39

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 886952-NCP303151MNTWG NCP303151MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP303151MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details