The NCP303151A is an integrated power stage for high-current DC-DC buck converters, combining a MOSFET driver, high-side MOSFET, and low-side MOSFET in a single PQFN39 package measuring 5 mm x 6 mm. It supports switching frequencies up to 1 MHz, handles average currents up to 50 A, and operates with 3.3 V or 5 V PWM inputs. The device includes integrated current monitoring with a 5 μA/A output ratio, an internal bootstrap diode, and protection features such as over-temperature shutdown, over-current protection, and under-voltage lockout. It is compatible with 3-level PWM inputs and supports Intel Power State 4. The package features a copper-clad thermal pad for enhanced heat dissipation.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP303151AMNTWG |
| Package Type | PQFN39 |