Integrated Driver and MOSFET with Integrated Current Monitor, 3000-REEL Product overview: NCP303150MNTWG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP303150MNTWG can be used for catalog matching and distributor lookup.
Win Source Part Number: 970092-NCP303150MNTW
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Half-Bridge, Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.65V, 2.7V
Current - Peak Output (Source, Sink): 100mA, 100mA
High Side Voltage - Max (Bootstrap): 30 V
Rise / Fall Time (Typ): 17ns, 26ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 39-PowerVFQFN
Supplier Device Package: 39-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP303150MNTWG-ND,48
Base Product Number: NCP303150
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Gate Drivers INTEGRATED DRIVER & MOSFF
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:39Pins; IC Case / Package:PQFN; Input Type:Non-Inverting; Source Current:100mA RoHS Compliant: Yes
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
IC GATE DRVR HALF BRD/LOW PQFN39
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP303150MNTWG | 970092-NCP303150MNTWG | 488-NCP303150MNTWGDKR-ND | NCP303150MNTWG | 85AC2986 | NCP303150MNTWG | NCP303150MNTWG |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side; Dual Gate Driver | Low-side; Dual Gate Driver | Low-side; Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Rise Time | 17 ns | 17 ns | 17 ns |