The NCP303150 is an integrated driver and MOSFET module optimized for high-current DC-DC buck power conversion, combining a high-side and low-side MOSFET with a driver in a single PQFN39 package measuring 5 mm x 6 mm. It supports switching frequencies up to 1 MHz, handles average currents up to 50 A, and operates with 3.3 V or 5 V PWM inputs. Features include precise current monitoring at 5 µA/A, internal bootstrap diode, over-current and over-temperature protection, under-voltage lockout, and compatibility with 3-level PWM and Intel® Power State 4. The part includes a thermal flag and fault reporting pin for system protection.
Integrated Driver and MOSFET with Integrated Current Monitor
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCP303150MNTWG |
| Package Type | PQFN-39 |