onsemi PMIC - PMIC - Gate Drivers - NCP302155MNTWG NCP302155MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886951-NCP302155MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302155 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886951-NCP302155MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302155 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP302155MNTWG - 886951-NCP302155MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP302155MNTWG
886951-NCP302155MNTWG
PMIC - PMIC - Gate Drivers - NCP302155MNTWG 886951-NCP302155MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886951-NCP302155MNTW G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5) Package: 31-PowerWFQFN Package: Reel - TR Mounting: Surface Mount Family Name: NCP302155 Categories: Integrated Circuits (ICs) Case / Package: 31-PQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886951-NCP302155MNTWG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Package: 31-PowerWFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP302155
Categories: Integrated Circuits (ICs)
Case / Package: 31-PQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCP302155MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP302155MNTWG
PMIC - Gate Drivers NCP302155MNTWG
IC GATE DRVR HI/LOW SIDE PQFN31

IC GATE DRVR HI/LOW SIDE PQFN31

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 886951-NCP302155MNTWG NCP302155MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP302155MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers