Integrated Driver and MOSFETs, 50A, 3000-REEL Product overview: NCP302150MNTWG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 50A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP302150MNTWG can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
Gate Drivers INTEGRATED DRIVER & MOSFE
IC GATE DRVR HI/LOW SIDE PQFN31
High-Side or Low-Side Gate Driver IC Non-Inverting 31-PQFN (5x5)
GATE DRIVERS, -40 TO 125DEG C; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:31Pins; IC Case / Package:PQFN; Input Type:Non-Inverting; Source Current:2A; Input Delay:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP302150MNTWG | 488-NCP302150MNTWGTR-ND | NCP302150MNTWG | NCP302150MNTWG | NCP302150MNTWG | 73AC4806 |
| Product Name | 50A Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers, -40 To 125Deg C; No. Of Channels Onsemi |
| Supply Voltage | 4.5 to ? volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Driver Type | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2.5 amps | 2.5 amps | ||||
| Rise Time | 12 ns | 12 ns |