onsemi Pwm Controller, 600Khz, 28V, Nsoic-8; Input Voltage Onsemi NCP3020BDR2G

Description
PWM CONTROLLER, 600KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 600KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 600Khz, 28V, Nsoic-8; Input Voltage Onsemi - 42Y0741 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 600Khz, 28V, Nsoic-8; Input Voltage Onsemi
42Y0741
Pwm Controller, 600Khz, 28V, Nsoic-8; Input Voltage Onsemi 42Y0741
PWM CONTROLLER, 600KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 600KHZ, 28V, NSOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.7V; Supply Voltage Max:28V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:600kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42Y0741
Product Name Pwm Controller, 600Khz, 28V, Nsoic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C4C144 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN0139G2S-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Configuration Panel Mount
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JBD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details